Lenovo logo

Lenovo ThinkPad L460 Intel® Celeron® 3955U Laptop 14" 8 GB DDR3L-SDRAM 256 GB SSD Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79172
Info modified on:
29 Jan 2025, 19:24:00
Short summary description Lenovo ThinkPad L460 Intel® Celeron® 3955U Laptop 14" 8 GB DDR3L-SDRAM 256 GB SSD Black:

Lenovo ThinkPad L460, Intel® Celeron®, 2 GHz, 14", 8 GB, 256 GB, Black

Long summary description Lenovo ThinkPad L460 Intel® Celeron® 3955U Laptop 14" 8 GB DDR3L-SDRAM 256 GB SSD Black:

Lenovo ThinkPad L460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3955U, Processor frequency: 2 GHz. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 510. Product color: Black. Weight: 4.19 lbs (1.9 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.