Lenovo logo

Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-6600U Hybrid (2-in-1) 14" Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17570
Info modified on:
22 Jan 2025, 06:15:42
Short summary description Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-6600U Hybrid (2-in-1) 14" Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad X1 Yoga, Intel® Core™ i7, 2.6 GHz, 14", 16 GB, 512 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad X1 Yoga Intel® Core™ i7 i7-6600U Hybrid (2-in-1) 14" Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad X1 Yoga. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 14", Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3 lbs (1.36 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.