Lenovo ThinkPad X1 Yoga, Intel® Core™ i7, 2.6 GHz, 14", 2560 x 1440 pixels, 16 GB, 512 GB
Lenovo ThinkPad X1 Yoga. Product type: Ultrabook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 14", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro