Lenovo ThinkPad P50s, Intel® Core™ i7, 2.6 GHz, 15.6", 2880 x 1620 pixels, 16 GB, 512 GB
Lenovo ThinkPad P50s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 15.6", Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® Quadro® M500M. Operating system installed: Windows 7 Professional. Product color: Black