Lenovo logo

Lenovo ThinkPad Yoga Yoga260 WIN 10 CH Touch Intel® Core™ i7 i7-6500U 12.5" Touchscreen Full HD 16 GB DDR4-SDRAM SSD Windows 10 Pro Swiss

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53197
Info modified on:
22 Jan 2025, 05:05:56
Short summary description Lenovo ThinkPad Yoga Yoga260 WIN 10 CH Touch Intel® Core™ i7 i7-6500U 12.5" Touchscreen Full HD 16 GB DDR4-SDRAM SSD Windows 10 Pro Swiss:

Lenovo ThinkPad Yoga Yoga260 WIN 10 CH Touch, Intel® Core™ i7, 2.5 GHz, 12.5", 1920 x 1080 pixels, 16 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad Yoga Yoga260 WIN 10 CH Touch Intel® Core™ i7 i7-6500U 12.5" Touchscreen Full HD 16 GB DDR4-SDRAM SSD Windows 10 Pro Swiss:

Lenovo ThinkPad Yoga Yoga260 WIN 10 CH Touch. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Weight: 2.87 lbs (1.3 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.