Lenovo logo

Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 12.5" 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12470
Info modified on:
17 Jun 2024, 22:46:57
Short summary description Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 12.5" 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad Yoga 260, Intel® Core™ i5, 2.3 GHz, 12.5", 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad Yoga 260 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 12.5" 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad Yoga 260. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 12.5". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 2.91 lbs (1.32 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.