Lenovo logo

Lenovo ThinkPad E560 Intel® Core™ i7 i7-6500U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R7 M370 FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14136
Info modified on:
02 Feb 2025, 22:57:30
Short summary description Lenovo ThinkPad E560 Intel® Core™ i7 i7-6500U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R7 M370 FreeDOS Black:

Lenovo ThinkPad E560, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad E560 Intel® Core™ i7 i7-6500U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R7 M370 FreeDOS Black:

Lenovo ThinkPad E560. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.