Lenovo ThinkPad P70, 17.3", 32 GB, DDR4-SDRAM, 1 TB, Windows 10 Pro, Black
Lenovo ThinkPad P70. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 17.3". Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 7.28 lbs (3.3 kg)