Lenovo logo

Lenovo ThinkPad P70 Mobile workstation 17.3" 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13643
Info modified on:
29 Jan 2025, 18:21:44
Short summary description Lenovo ThinkPad P70 Mobile workstation 17.3" 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad P70, 17.3", 32 GB, DDR4-SDRAM, 512 GB, Windows 10 Pro, Black

Long summary description Lenovo ThinkPad P70 Mobile workstation 17.3" 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad P70. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 17.3". Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 7.28 lbs (3.3 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.