Lenovo logo

Lenovo ThinkPad P70 Mobile workstation 17.3" 16 GB DDR4-SDRAM 756 GB HDD+SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45093
Info modified on:
25 Jan 2025, 22:33:55
Short summary description Lenovo ThinkPad P70 Mobile workstation 17.3" 16 GB DDR4-SDRAM 756 GB HDD+SSD Windows 7 Professional Black:

Lenovo ThinkPad P70, 17.3", 16 GB, DDR4-SDRAM, 756 GB, Windows 7 Professional, Black

Long summary description Lenovo ThinkPad P70 Mobile workstation 17.3" 16 GB DDR4-SDRAM 756 GB HDD+SSD Windows 7 Professional Black:

Lenovo ThinkPad P70. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 17.3". Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 756 GB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 7.28 lbs (3.3 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.