Lenovo ThinkPad P70, Intel® Xeon® E3 v5, 2.8 GHz, 17.3", 3840 x 2160 pixels, 16 GB, 512 GB
Lenovo ThinkPad P70. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v5, Processor model: E3-1505MV5, Processor frequency: 2.8 GHz. Display diagonal: 17.3", Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 7 Professional. Product color: Black