Lenovo logo

Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M1000M Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32534
Info modified on:
24 Jan 2025, 20:44:57
Short summary description Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M1000M Windows 10 Pro Black:

Lenovo ThinkPad P50, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo ThinkPad P50 Intel® Core™ i7 i7-6700HQ Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M1000M Windows 10 Pro Black:

Lenovo ThinkPad P50. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.