Lenovo logo

Lenovo ThinkPad P50 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25523
Info modified on:
23 Apr 2025, 14:46:48
Short summary description Lenovo ThinkPad P50 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 10 Pro Black:

Lenovo ThinkPad P50, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad P50 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 10 Pro Black:

Lenovo ThinkPad P50. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.