Lenovo logo

Lenovo ThinkPad Yoga 460 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 14" Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58604
Info modified on:
02 Jun 2025, 18:18:49
Short summary description Lenovo ThinkPad Yoga 460 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 14" Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Black:

Lenovo ThinkPad Yoga 460, Intel® Core™ i7, 2.5 GHz, 14", 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad Yoga 460 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 14" Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 10 Home Black:

Lenovo ThinkPad Yoga 460. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.