Lenovo logo

Lenovo ThinkPad L450 Intel® Core™ i5 i5-5200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70030
Info modified on:
22 Jan 2025, 06:26:18
Short summary description Lenovo ThinkPad L450 Intel® Core™ i5 i5-5200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad L450, Intel® Core™ i5, 2.2 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad L450 Intel® Core™ i5 i5-5200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad L450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.