Lenovo logo

Lenovo ThinkPad L450 Intel® Core™ i5 i5-5300U Laptop 14" 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M240 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21815
Info modified on:
22 Jan 2025, 06:13:23
Short summary description Lenovo ThinkPad L450 Intel® Core™ i5 i5-5300U Laptop 14" 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M240 Windows 7 Professional Black:

Lenovo ThinkPad L450, Intel® Core™ i5, 2.3 GHz, 14", 4 GB, 1 TB, Windows 7 Professional

Long summary description Lenovo ThinkPad L450 Intel® Core™ i5 i5-5300U Laptop 14" 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M240 Windows 7 Professional Black:

Lenovo ThinkPad L450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 14". Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: AMD Radeon R5 M240. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 4.43 lbs (2.01 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.