Lenovo logo

Lenovo ThinkPad E550 + Microsoft Office Home & Business 2016 Intel® Core™ i3 i3-5005U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21268
Info modified on:
22 Jan 2025, 06:15:26
Short summary description Lenovo ThinkPad E550 + Microsoft Office Home & Business 2016 Intel® Core™ i3 i3-5005U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad E550 + Microsoft Office Home & Business 2016, Intel® Core™ i3, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad E550 + Microsoft Office Home & Business 2016 Intel® Core™ i3 i3-5005U Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad E550 + Microsoft Office Home & Business 2016. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.