Lenovo ThinkPad E455, AMD A10, 1.9 GHz, 14", 1366 x 768 pixels, 8 GB, 1 TB
Lenovo ThinkPad E455. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7300, Processor frequency: 1.9 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R6, Discrete graphics card model: AMD Radeon R7 M260DX. Operating system installed: Windows 8.1 Pro. Product color: Black, Graphite