Lenovo logo

Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 12.5" 8 GB DDR3L-SDRAM 180 GB SSD Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15910
Info modified on:
29 Jan 2025, 19:34:56
Short summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 12.5" 8 GB DDR3L-SDRAM 180 GB SSD Black:

Lenovo ThinkPad X250, Intel® Core™ i5, 2.3 GHz, 12.5", 8 GB, 180 GB, Black

Long summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 12.5" 8 GB DDR3L-SDRAM 180 GB SSD Black:

Lenovo ThinkPad X250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 12.5". Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.