Lenovo ThinkPad X250, Intel® Core™ i5, 2.3 GHz, 12.5", 1366 x 768 pixels, 8 GB, 512 GB
Lenovo ThinkPad X250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 12.5", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product color: Black