Lenovo logo

Lenovo ThinkPad X250 Intel® Core™ i5 i5-4300U Laptop 12.5" 16 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19958
Info modified on:
23 Apr 2025, 14:42:49
Short summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-4300U Laptop 12.5" 16 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 10 Pro Black:

Lenovo ThinkPad X250, Intel® Core™ i5, 1.9 GHz, 12.5", 1366 x 768 pixels, 16 GB, 516 GB

Long summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-4300U Laptop 12.5" 16 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 10 Pro Black:

Lenovo ThinkPad X250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 516 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 3.28 lbs (1.49 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.