Lenovo logo

Lenovo ThinkPad T550 Intel® Core™ i7 i7-5600U Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16016
Info modified on:
23 Apr 2025, 14:42:34
Short summary description Lenovo ThinkPad T550 Intel® Core™ i7 i7-5600U Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T550, Intel® Core™ i7, 2.6 GHz, 15.6", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad T550 Intel® Core™ i7 i7-5600U Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 4.7 lbs (2.13 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.