Lenovo logo

Lenovo ThinkPad T550 Intel® Core™ i5 i5-5300U Laptop 15.6" Full HD 8 GB DDR3L-RS-SDRAM 180 GB SSD NVIDIA® GeForce® 940M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8174
Info modified on:
25 Jan 2025, 22:24:37
Short summary description Lenovo ThinkPad T550 Intel® Core™ i5 i5-5300U Laptop 15.6" Full HD 8 GB DDR3L-RS-SDRAM 180 GB SSD NVIDIA® GeForce® 940M Windows 7 Professional Black:

Lenovo ThinkPad T550, Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 180 GB

Long summary description Lenovo ThinkPad T550 Intel® Core™ i5 i5-5300U Laptop 15.6" Full HD 8 GB DDR3L-RS-SDRAM 180 GB SSD NVIDIA® GeForce® 940M Windows 7 Professional Black:

Lenovo ThinkPad T550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-RS-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.