Lenovo ThinkPad Helix, 11.6", 1920 x 1080 pixels, 256 GB, 4 GB, Windows 8.1 Pro, Black, Graphite
Lenovo ThinkPad Helix. Display diagonal: 11.6", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.2 GHz, Processor family: Intel® Core™ M, Processor model: M-5Y71. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 29 oz (822 g). Operating system installed: Windows 8.1 Pro. Product color: Black, Graphite