Lenovo logo

Lenovo ThinkPad Yoga Intel® Core™ i5 i5-4200U Laptop 12.5" Touchscreen Full HD 4 GB DDR3-SDRAM 1 TB Hybrid-HDD Windows 8.1

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34101
Info modified on:
25 Jan 2025, 22:23:13
Short summary description Lenovo ThinkPad Yoga Intel® Core™ i5 i5-4200U Laptop 12.5" Touchscreen Full HD 4 GB DDR3-SDRAM 1 TB Hybrid-HDD Windows 8.1:

Lenovo ThinkPad Yoga , Intel® Core™ i5, 1.6 GHz, 12.5", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Lenovo ThinkPad Yoga Intel® Core™ i5 i5-4200U Laptop 12.5" Touchscreen Full HD 4 GB DDR3-SDRAM 1 TB Hybrid-HDD Windows 8.1:

Lenovo ThinkPad Yoga . Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.