Lenovo logo

Lenovo ThinkPad Yoga Intel® Core™ i7 i7-4500U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28175
Info modified on:
26 Jan 2022, 21:25:52
Short summary description Lenovo ThinkPad Yoga Intel® Core™ i7 i7-4500U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black:

Lenovo ThinkPad Yoga , Intel® Core™ i7, 1.8 GHz, 12.5", 8 GB, 256 GB, Windows 8.1 Pro

Long summary description Lenovo ThinkPad Yoga Intel® Core™ i7 i7-4500U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black:

Lenovo ThinkPad Yoga . Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 12.5", HD type: Full HD, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.