Lenovo ThinkPad E540, Intel® Core™ i7, 2.2 GHz, 15.6", 8 GB, 128 GB, Windows 8
Lenovo ThinkPad E540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702MQ, Processor frequency: 2.2 GHz. Display diagonal: 15.6". Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8. Product color: Black