Lenovo logo

Lenovo ThinkPad T450 Intel® Core™ i7 i7-5500U Laptop 14" 8 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65982
Info modified on:
22 Jan 2025, 05:40:29
Short summary description Lenovo ThinkPad T450 Intel® Core™ i7 i7-5500U Laptop 14" 8 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Black:

Lenovo ThinkPad T450, Intel® Core™ i7, 2.4 GHz, 14", 1366 x 768 pixels, 8 GB, 1.02 TB

Long summary description Lenovo ThinkPad T450 Intel® Core™ i7 i7-5500U Laptop 14" 8 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Black:

Lenovo ThinkPad T450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.02 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 940M. Operating system installed: Windows 10. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.