Lenovo logo

Lenovo ThinkPad T450 Intel® Core™ i5 i5-5300U Laptop 14" HD+ 8 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 7 Professional Black, Graphite

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25781
Info modified on:
23 Apr 2025, 14:41:02
Short summary description Lenovo ThinkPad T450 Intel® Core™ i5 i5-5300U Laptop 14" HD+ 8 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 7 Professional Black, Graphite:

Lenovo ThinkPad T450, Intel® Core™ i5, 2.3 GHz, 14", 1600 x 900 pixels, 8 GB, 516 GB

Long summary description Lenovo ThinkPad T450 Intel® Core™ i5 i5-5300U Laptop 14" HD+ 8 GB DDR3L-SDRAM 516 GB HDD+SSD Windows 7 Professional Black, Graphite:

Lenovo ThinkPad T450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 516 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product color: Black, Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.