Lenovo logo

Lenovo ThinkPad T450 Laptop 14" 8 GB DDR3L-SDRAM 180 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51811
Info modified on:
30 Jan 2025, 19:18:53
Short summary description Lenovo ThinkPad T450 Laptop 14" 8 GB DDR3L-SDRAM 180 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad T450, 14", 8 GB, DDR3L-SDRAM, 180 GB, Windows 10 Pro, Black

Long summary description Lenovo ThinkPad T450 Laptop 14" 8 GB DDR3L-SDRAM 180 GB SSD Windows 10 Pro Black:

Lenovo ThinkPad T450. Product type: Laptop, Form factor: Clamshell. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 3.81 lbs (1.73 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.