Lenovo logo

Lenovo ThinkPad 8 4G Intel Atom® LTE 128 GB 8.3" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9077
Info modified on:
10 Aug 2024, 08:40:44
Short summary description Lenovo ThinkPad 8 4G Intel Atom® LTE 128 GB 8.3" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:

Lenovo ThinkPad 8, 8.3", 1920 x 1200 pixels, 128 GB, 2 GB, Windows 8.1 Pro, Black

Long summary description Lenovo ThinkPad 8 4G Intel Atom® LTE 128 GB 8.3" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:

Lenovo ThinkPad 8. Display diagonal: 8.3", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.46 GHz, Processor family: Intel Atom®, Processor model: Z3770. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 15.2 oz (430 g). Operating system installed: Windows 8.1 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.