Lenovo logo

Lenovo ThinkPad T540p Intel® Core™ i5 i5-4300M Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47164
Info modified on:
29 Jan 2025, 18:19:55
Short summary description Lenovo ThinkPad T540p Intel® Core™ i5 i5-4300M Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black:

Lenovo ThinkPad T540p, Intel® Core™ i5, 2.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T540p Intel® Core™ i5 i5-4300M Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black:

Lenovo ThinkPad T540p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.