Lenovo ThinkPad T540p, Intel® Core™ i7, 2.8 GHz, 15.5", 2880 x 1620 pixels, 8 GB, 256 GB
Lenovo ThinkPad T540p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4900MQ, Processor frequency: 2.8 GHz. Display diagonal: 15.5", HD type: Quad HD, Display resolution: 2880 x 1620 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Black