Lenovo ThinkPad T440, Intel® Core™ i5, 1.7 GHz, 14", 1600 x 900 pixels, 4 GB, 500 GB
Lenovo ThinkPad T440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Black