Lenovo logo

Lenovo ThinkPad S531 Intel® Core™ i7 i7-3537U Laptop 15.6" Full HD 10 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8670M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34524
Info modified on:
22 Jan 2025, 05:45:40
Short summary description Lenovo ThinkPad S531 Intel® Core™ i7 i7-3537U Laptop 15.6" Full HD 10 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8670M Windows 8 Black:

Lenovo ThinkPad S531, Intel® Core™ i7, 2 GHz, 15.6", 1920 x 1080 pixels, 10 GB, 256 GB

Long summary description Lenovo ThinkPad S531 Intel® Core™ i7 i7-3537U Laptop 15.6" Full HD 10 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8670M Windows 8 Black:

Lenovo ThinkPad S531. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 10 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.