Lenovo logo

Lenovo ThinkPad L540 Intel® Core™ i5 i5-4210M Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 192 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51870
Info modified on:
22 Jan 2025, 05:24:27
Short summary description Lenovo ThinkPad L540 Intel® Core™ i5 i5-4210M Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 192 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo ThinkPad L540, Intel® Core™ i5, 2.6 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 192 GB

Long summary description Lenovo ThinkPad L540 Intel® Core™ i5 i5-4210M Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 192 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo ThinkPad L540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 192 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.