Lenovo logo

Lenovo ThinkPad L440 Intel® Core™ i3 i3-4100M Laptop 14" HD+ 4 GB DDR3-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12073
Info modified on:
28 Jan 2025, 10:39:34
Short summary description Lenovo ThinkPad L440 Intel® Core™ i3 i3-4100M Laptop 14" HD+ 4 GB DDR3-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo ThinkPad L440, Intel® Core™ i3, 2.5 GHz, 14", 1600 x 900 pixels, 4 GB, 180 GB

Long summary description Lenovo ThinkPad L440 Intel® Core™ i3 i3-4100M Laptop 14" HD+ 4 GB DDR3-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo ThinkPad L440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4100M, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.