Lenovo logo

Lenovo ThinkPad L440 Intel® Core™ i7 i7-4600M Laptop 14" HD+ 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53237
Info modified on:
22 Apr 2025, 19:31:18
Short summary description Lenovo ThinkPad L440 Intel® Core™ i7 i7-4600M Laptop 14" HD+ 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad L440, Intel® Core™ i7, 2.9 GHz, 14", 1600 x 900 pixels, 4 GB, 256 GB

Long summary description Lenovo ThinkPad L440 Intel® Core™ i7 i7-4600M Laptop 14" HD+ 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad L440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600M, Processor frequency: 2.9 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.