Lenovo logo

Lenovo ThinkPad L440 i7-4712MQ 8G 500GB 14'' NOOS Intel® Core™ i7 Laptop 14" 8 GB DDR3L-SDRAM HDD FreeDOS Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66384
Info modified on:
29 Jan 2025, 19:15:11
Short summary description Lenovo ThinkPad L440 i7-4712MQ 8G 500GB 14'' NOOS Intel® Core™ i7 Laptop 14" 8 GB DDR3L-SDRAM HDD FreeDOS Black:

Lenovo ThinkPad L440 i7-4712MQ 8G 500GB 14'' NOOS, Intel® Core™ i7, 2.3 GHz, 14", 8 GB, 500 GB, FreeDOS

Long summary description Lenovo ThinkPad L440 i7-4712MQ 8G 500GB 14'' NOOS Intel® Core™ i7 Laptop 14" 8 GB DDR3L-SDRAM HDD FreeDOS Black:

Lenovo ThinkPad L440 i7-4712MQ 8G 500GB 14'' NOOS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712MQ, Processor frequency: 2.3 GHz. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.