Lenovo logo

Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 12.5" 4 GB DDR3L-SDRAM 128 GB SSD Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37031
Info modified on:
29 Jan 2025, 19:43:57
Short summary description Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 12.5" 4 GB DDR3L-SDRAM 128 GB SSD Black:

Lenovo ThinkPad X240, Intel® Core™ i5, 1.9 GHz, 12.5", 4 GB, 128 GB, Black

Long summary description Lenovo ThinkPad X240 Intel® Core™ i5 i5-4300U Laptop 12.5" 4 GB DDR3L-SDRAM 128 GB SSD Black:

Lenovo ThinkPad X240. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 12.5". Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.