Lenovo ThinkPad X240, 12.5", 1366 x 768 pixels, 8 GB, 256 GB, Windows 7 Professional, Black
Lenovo ThinkPad X240. Product type: Laptop, Form factor: Clamshell. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.13 lbs (1.42 kg)