Lenovo Flat Panel Essential LI1931e, 18.5", 1366 x 768 pixels, LED, 5 ms, Black
Lenovo Flat Panel Essential LI1931e. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, vertical: 50°. VESA mounting. Product color: Black