Lenovo logo

Lenovo ThinkCentre Edge 71 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76398
Info modified on:
23 Jul 2024, 21:15:03
Short summary description Lenovo ThinkCentre Edge 71 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre Edge 71, 2.7 GHz, Intel Pentium G, 2 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre Edge 71 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre Edge 71. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.