Lenovo ThinkCentre M78, 3.2 GHz, AMD A8, 4 GB, 1 TB, DVD±RW, Windows 8 Pro
Lenovo ThinkCentre M78. Processor frequency: 3.2 GHz, Processor family: AMD A8, Processor model: A8-5500B. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1 TB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 7450. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product color: Black