Lenovo logo

Lenovo ThinkCentre neo 30s Gen 5 Intel® Core™ i5 i5-13420H 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
159
Info modified on:
04 Aug 2025, 13:05:26
Short summary description Lenovo ThinkCentre neo 30s Gen 5 Intel® Core™ i5 i5-13420H 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

Lenovo ThinkCentre neo 30s Gen 5, 2.1 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo 30s Gen 5 Intel® Core™ i5 i5-13420H 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

Lenovo ThinkCentre neo 30s Gen 5. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-13420H. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5200 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.