Lenovo ThinkCentre neo 50q Gen 5, 2.5 GHz, Intel Core 7, 240H, 16 GB, 512 GB, Windows 11 Pro
Lenovo ThinkCentre neo 50q Gen 5. Processor frequency: 2.5 GHz, Processor family: Intel Core 7, Processor model: 240H. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Power supply: 135 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.49 lbs (1.13 kg). Product color: Black