Lenovo logo

Lenovo ThinkCentre M80q Gen 4 Intel® Core™ i5 i5-13400T 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
238
Info modified on:
18 Jul 2025, 18:53:45
Short summary description Lenovo ThinkCentre M80q Gen 4 Intel® Core™ i5 i5-13400T 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre M80q Gen 4, 1.3 GHz, Intel® Core™ i5, i5-13400T, 16 GB, 256 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre M80q Gen 4 Intel® Core™ i5 i5-13400T 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre M80q Gen 4. Processor frequency: 1.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-13400T. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Pro. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.76 lbs (1.25 kg). Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.