Lenovo ThinkCentre M70q Gen 4, 1.3 GHz, Intel® Core™ i5, i5-13400T, 16 GB, 512 GB, Windows 11 Pro
Lenovo ThinkCentre M70q Gen 4. Processor frequency: 1.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-13400T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Pro. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.76 lbs (1.25 kg). Product color: Black