Lenovo ThinkEdge SE30, 2.2 GHz, Intel® Core™ i3, i3-1115GRE, 8 GB, 256 GB, Windows 10 IoT Enterprise
Lenovo ThinkEdge SE30. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-1115GRE. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 IoT Enterprise. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.25 lbs (1.02 kg). Product color: Black