Lenovo ThinkCentre M75s, 3.7 GHz, AMD Ryzen™ 5 PRO, 3400G, 8 GB, 256 GB, Windows 10 Pro
Lenovo ThinkCentre M75s. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 3400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 11. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 13.2 lbs (6 kg). Product color: Black